N-Channel 200V 86A (Tc) 480W (Tc) Surface Mount TO-263AA
Manufacturer: IXYS
Win Source Part Number: 876124-IXTA86N20T
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 86A (Tc) 480W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA86
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 200V 86A TO263
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTA86N20T-ND | 876124-IXTA86N20T | IXTA86N20T | IXTA86N20T |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA86N20T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |