Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA80N10T IXTA80N10T

Description
Manufacturer: IXYS Win Source Part Number: 777650-IXTA80N10T Series: TrenchMV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3040pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 230W (Tc) Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): NTB6411ANT4G; NVB6411ANT4G; BUK7615-100A; IXTA80N10T; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777650-IXTA80N10T Series: TrenchMV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3040pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 230W (Tc) Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): NTB6411ANT4G; NVB6411ANT4G; BUK7615-100A; IXTA80N10T; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA80N10T - 777650-IXTA80N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA80N10T
777650-IXTA80N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA80N10T 777650-IXTA80N10T
Manufacturer: IXYS Win Source Part Number: 777650-IXTA80N10T Series: TrenchMV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3040pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 230W (Tc) Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): NTB6411ANT4G; NVB6411ANT4G; BUK7615-100A; IXTA80N10T; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 777650-IXTA80N10T
Series: TrenchMV
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3040pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 230W (Tc)
Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): NTB6411ANT4G; NVB6411ANT4G; BUK7615-100A; IXTA80N10T;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTA80N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA80N10T-ND
Single FETs, MOSFETs 238-IXTA80N10T-ND
N-Channel 100V 80A (Tc) 230W (Tc) Surface Mount TO-263AA

N-Channel 100V 80A (Tc) 230W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 80 Amps 100V 13.0 Rds

MOSFET 80 Amps 100V 13.0 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA80N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA80N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA80N10T
MOSFET N-CH 100V 80A TO263

MOSFET N-CH 100V 80A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 777650-IXTA80N10T 238-IXTA80N10T-ND IXTA80N10T IXTA80N10T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA80N10T Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 230000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
75V 195A MOSFET Transistor - 278-AUIRFS3107 - ERSAELECTRONICS PTE. LTD.
Specs
PD 370000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers