N-Channel 1000V 6A (Tj) 300W (Tc) Surface Mount TO-263HV
MOSFET N-CH 1000V 6A TO263HV
MOSFET DISCMOSFET N-CH DEPL MODE-D2
MOSFET N-CH 1000V 6A TO263HV
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTA6N100D2HV-ND | IXTA6N100D2HV | IXTA6N100D2HV | IXTA6N100D2HV |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 1000 volts |