Manufacturer: IXYS
Win Source Part Number: 1191244-IXTA60N20T
Series: Trench
Packaging: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Family Name: IXTA60N20T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 73nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4530pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 40 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): STB75N20; STB75N20T4; STB75NF20;
Introduction Date: July 08, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191244-IXTA60N20T |
| Product Name | Electronic Surplus - IXTA60N20T |