Zilog Single FETs, MOSFETs IXTA52P10P

Description
P-Channel 100V 52A (Tc) 300W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
P-Channel 100V 52A (Tc) 300W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA52P10P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA52P10P-ND
Single FETs, MOSFETs 238-IXTA52P10P-ND
P-Channel 100V 52A (Tc) 300W (Tc) Surface Mount TO-263AA

P-Channel 100V 52A (Tc) 300W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1066197-IXTA52P10P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1066197-IXTA52P10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1066197-IXTA52P10P
Win Source Part Number: 1066197-IXTA52P10P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PolarP™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 52A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 52A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2845 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FQB55N10; FQB34P10TM; IPB083N10N3GATMA1; IPB042N10N3GATMA1; IPB039N10N3GATMA1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA52 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1066197-IXTA52P10P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PolarP™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 52A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 52A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2845 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FQB55N10; FQB34P10TM; IPB083N10N3GATMA1; IPB042N10N3GATMA1; IPB039N10N3GATMA1;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA52
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA52P10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA52P10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA52P10P
MOSFET P-CH 100V 52A TO263

MOSFET P-CH 100V 52A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -52.0 Amps -100V 0.050 Rds

MOSFET -52.0 Amps -100V 0.050 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTA52P10P-ND 1066197-IXTA52P10P IXTA52P10P IXTA52P10P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data