IXYS Corporation P-Channel 150V 44A MOSFET Transistor IXTA44P15TTRL

Description
MOSFET P-CH 150V 44A TO-263 / P-Channel Enhancement Mode MOSFET Product overview: IXTA44P15TTRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 150V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXTA44P15TTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 150V 44A TO-263 / P-Channel Enhancement Mode MOSFET Product overview: IXTA44P15TTRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 150V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXTA44P15TTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 150V 44A MOSFET Transistor
285-IXTA44P15TTRL
P-Channel 150V 44A MOSFET Transistor 285-IXTA44P15TTRL
MOSFET P-CH 150V 44A TO-263 / P-Channel Enhancement Mode MOSFET Product overview: IXTA44P15TTRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 150V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXTA44P15TTRL can be used for catalog matching and distributor lookup.

MOSFET P-CH 150V 44A TO-263 / P-Channel Enhancement Mode MOSFET Product overview: IXTA44P15TTRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 150V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXTA44P15TTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA44P15TTRL - 777647-IXTA44P15TTRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA44P15TTRL
777647-IXTA44P15TTRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA44P15TTRL 777647-IXTA44P15TTRL
Manufacturer: IXYS Win Source Part Number: 777647-IXTA44P15TTRL Series: TrenchP Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 44A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: P Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 175nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13400pF @ 25V Vgs (Maximum): ±15V Power Dissipation (Maximum): 298W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777647-IXTA44P15TTRL
Series: TrenchP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: P
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 175nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13400pF @ 25V
Vgs (Maximum): ±15V
Power Dissipation (Maximum): 298W (Tc)
Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IXTA44P15TTRL 777647-IXTA44P15TTRL
Product Name P-Channel 150V 44A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA44P15TTRL
V(BR)DSS 150 volts
PD 298000 milliwatts 298000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Sot-26
View Details
Single FETs, MOSFETs - 1727-4607-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers