N-Channel 1500V 3A (Tc) 250W (Tc) Surface Mount TO-263HV
MOSFET N-CH 1500V 3A TO263HV
MOSFET N-CH 1500V 3A TO263HV
MOSFET N-CH 1500V 3A TO263HV
MOSFET N-CH 1500V 3A TO263HV
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTA3N150HV-TRLTR-ND | IXTA3N150HV-TRL | IXTA3N150HV-TRL | IXTA3N150HV-TRL |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 1500 volts |