N-Channel 1200V 3A (Tc) 200W (Tc) Surface Mount TO-263AA
N-Channel 1200V 3A (Tc) 200W (Tc) Surface Mount TO-263AA
N-Channel 1200V 3A (Tc) 200W (Tc) Surface Mount TO-263AA
MOSFET N-CH 1200V 3A TO263
MOSFET N-CH 1200V 3A TO263
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTA3N120-TRLTR-ND | IXTA3N120-TRL | IXTA3N120-TRL | IXTA3N120-TRL |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | 1350 pF @ 25 V | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 1200 volts |