Zilog 36V 380A MOSFET Transistor IXTA380N036T4-7

Description
MOSFET N-CH 36V 380A TO263-7 Product overview: IXTA380N036T4-7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 380A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36V, 380A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA380N036T4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 36V 380A TO263-7 Product overview: IXTA380N036T4-7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 380A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36V, 380A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA380N036T4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 380A MOSFET Transistor
278-IXTA380N036T4-7
36V 380A MOSFET Transistor 278-IXTA380N036T4-7
MOSFET N-CH 36V 380A TO263-7 Product overview: IXTA380N036T4-7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 380A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36V, 380A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA380N036T4-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 36V 380A TO263-7 Product overview: IXTA380N036T4-7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 380A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36V, 380A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA380N036T4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXTA380N036T4-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA380N036T4-7-ND
Single FETs, MOSFETs IXTA380N036T4-7-ND
N-Channel 36V 380A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)

N-Channel 36V 380A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346760-IXTA380N036T4-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346760-IXTA380N036T4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346760-IXTA380N036T4-7
Win Source Part Number: 1346760-IXTA380N036T 4-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 36 V Power Dissipation (Max): 480W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: TO-263-7 (IXTA) Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA380 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 380A (Tc) Rds On (Max) @ Id, Vgs: 1mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 260 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13400 pF @ 25 V

Win Source Part Number: 1346760-IXTA380N036T4-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Trench
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 36 V
Power Dissipation (Max): 480W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7 (IXTA)
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA380
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 380A (Tc)
Rds On (Max) @ Id, Vgs: 1mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 260 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13400 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA380N036T4-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA380N036T4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA380N036T4-7
MOSFET N-CH 36V 380A TO263-7

MOSFET N-CH 36V 380A TO263-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISC MSFT NCHTRENCHGATE-GEN4

MOSFET DISC MSFT NCHTRENCHGATE-GEN4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXTA380N036T4-7 IXTA380N036T4-7-ND 1346760-IXTA380N036T4-7 IXTA380N036T4-7 IXTA380N036T4-7
Product Name 36V 380A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1050 kS
PD 480 milliwatts 480000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products