Zilog 40V 340A MOSFET Transistor IXTA340N04T4-7

Description
MOSFET N-CH 40V 340A TO263-7 Product overview: IXTA340N04T4-7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 340A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 340A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA340N04T4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 340A TO263-7 Product overview: IXTA340N04T4-7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 340A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 340A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA340N04T4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 340A MOSFET Transistor
278-IXTA340N04T4-7
40V 340A MOSFET Transistor 278-IXTA340N04T4-7
MOSFET N-CH 40V 340A TO263-7 Product overview: IXTA340N04T4-7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 340A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 340A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA340N04T4-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 340A TO263-7 Product overview: IXTA340N04T4-7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 340A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 340A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA340N04T4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346704-IXTA340N04T4-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346704-IXTA340N04T4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346704-IXTA340N04T4-7
Win Source Part Number: 1346704-IXTA340N04T4 -7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 480W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: TO-263-7 Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA340 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 340A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 256 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13000 pF @ 25 V

Win Source Part Number: 1346704-IXTA340N04T4-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Trench
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 480W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA340
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 340A (Tc)
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 256 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13000 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V/340A TrenchT4 Power MOSFET

MOSFET 40V/340A TrenchT4 Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA340N04T4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA340N04T4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA340N04T4-7
MOSFET N-CH 40V 340A TO263-7

MOSFET N-CH 40V 340A TO263-7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXTA340N04T4-7 1346704-IXTA340N04T4-7 IXTA340N04T4-7 IXTA340N04T4-7
Product Name 40V 340A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1150 kS
PD 480 milliwatts 480000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details