Zilog FETs - Single - IXTA32P20T IXTA32P20T

Description
Manufacturer: IXYS Win Source Part Number: 1191238-IXTA32P20T Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-263 (IXTA) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 32A Rds On (Maximum) at Id, Vgs: 130mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 185nC at 10V Gate Source Voltage (Maximum): ±15V Input Capacitance (Ciss) (Maximum) at Vds: 14500pF at 25V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191238-IXTA32P20T Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-263 (IXTA) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 32A Rds On (Maximum) at Id, Vgs: 130mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 185nC at 10V Gate Source Voltage (Maximum): ±15V Input Capacitance (Ciss) (Maximum) at Vds: 14500pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IXTA32P20T - 1191238-IXTA32P20T - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXTA32P20T
1191238-IXTA32P20T
FETs - Single - IXTA32P20T 1191238-IXTA32P20T
Manufacturer: IXYS Win Source Part Number: 1191238-IXTA32P20T Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-263 (IXTA) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 32A Rds On (Maximum) at Id, Vgs: 130mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 185nC at 10V Gate Source Voltage (Maximum): ±15V Input Capacitance (Ciss) (Maximum) at Vds: 14500pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191238-IXTA32P20T
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263 (IXTA)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 32A
Rds On (Maximum) at Id, Vgs: 130mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 185nC at 10V
Gate Source Voltage (Maximum): ±15V
Input Capacitance (Ciss) (Maximum) at Vds: 14500pF at 25V

Buy Now
Single FETs, MOSFETs - 238-IXTA32P20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA32P20T-ND
Single FETs, MOSFETs 238-IXTA32P20T-ND
P-Channel 200V 32A (Tc) 300W (Tc) Surface Mount TO-263AA

P-Channel 200V 32A (Tc) 300W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA32P20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA32P20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA32P20T
MOSFET P-CH 200V 32A TO263

MOSFET P-CH 200V 32A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TenchP Power MOSFET

MOSFET TenchP Power MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191238-IXTA32P20T 238-IXTA32P20T-ND IXTA32P20T IXTA32P20T
Product Name FETs - Single - IXTA32P20T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details