Zilog Single FETs, MOSFETs IXTA32P05T

Description
P-Channel 50V 32A (Tc) 83W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
P-Channel 50V 32A (Tc) 83W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA32P05T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA32P05T-ND
Single FETs, MOSFETs 238-IXTA32P05T-ND
P-Channel 50V 32A (Tc) 83W (Tc) Surface Mount TO-263AA

P-Channel 50V 32A (Tc) 83W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA32P05T - 1049732-IXTA32P05T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA32P05T
1049732-IXTA32P05T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA32P05T 1049732-IXTA32P05T
Manufacturer: IXYS Win Source Part Number: 1049732-IXTA32P05T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1975pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 39 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049732-IXTA32P05T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (IXTA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1975pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 39 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 32 Amps 50V 0.036 Rds

MOSFET 32 Amps 50V 0.036 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA32P05T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA32P05T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA32P05T
MOSFET P-CH 50V 32A TO263

MOSFET P-CH 50V 32A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTA32P05T-ND 1049732-IXTA32P05T IXTA32P05T IXTA32P05T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA32P05T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (IXTA) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers