Zilog Single FETs, MOSFETs IXTA220N04T2-7

Description
N-Channel 40V 220A (Tc) 360W (Tc) Surface Mount TO-263-7 (IXTA)
Request a Quote Datasheet
Description
N-Channel 40V 220A (Tc) 360W (Tc) Surface Mount TO-263-7 (IXTA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA220N04T2-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA220N04T2-7-ND
Single FETs, MOSFETs IXTA220N04T2-7-ND
N-Channel 40V 220A (Tc) 360W (Tc) Surface Mount TO-263-7 (IXTA)

N-Channel 40V 220A (Tc) 360W (Tc) Surface Mount TO-263-7 (IXTA)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N04T2-7 - 777643-IXTA220N04T2-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N04T2-7
777643-IXTA220N04T2-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N04T2-7 777643-IXTA220N04T2-7
Manufacturer: IXYS Win Source Part Number: 777643-IXTA220N04T2- 7 Series: TrenchT2 Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 220A (Tc) Family Name: IXTA220N04T2-7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263-7 (IXTA..7) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 112nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6820pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 360W (Tc) Rds On (Maximum) @ Id, Vgs: 3.5 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): IRF2804STRR7PP; FDB024N04AL7; IPB020N04N G; IPB160N04S402DXTMA1; Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 777643-IXTA220N04T2-7
Series: TrenchT2
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 220A (Tc)
Family Name: IXTA220N04T2-7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263-7 (IXTA..7)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 112nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6820pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 360W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.5 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): IRF2804STRR7PP; FDB024N04AL7; IPB020N04N G; IPB160N04S402DXTMA1;
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 220 Amps 40V 0.0035 Rds

MOSFET 220 Amps 40V 0.0035 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA220N04T2-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA220N04T2-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA220N04T2-7
MOSFET N-CH 40V 220A TO263-7

MOSFET N-CH 40V 220A TO263-7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA220N04T2-7-ND 777643-IXTA220N04T2-7 IXTA220N04T2-7 IXTA220N04T2-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N04T2-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers