Zilog Single FETs, MOSFETs IXTA1R4N100P

Description
N-Channel 1000V 1.4A (Tc) 63W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 1000V 1.4A (Tc) 63W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA1R4N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA1R4N100P-ND
Single FETs, MOSFETs 238-IXTA1R4N100P-ND
N-Channel 1000V 1.4A (Tc) 63W (Tc) Surface Mount TO-263AA

N-Channel 1000V 1.4A (Tc) 63W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1.4 Amps 1000V 11 Rds

MOSFET 1.4 Amps 1000V 11 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA1R4N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA1R4N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA1R4N100P
MOSFET N-CH 1000V 1.4A TO263

MOSFET N-CH 1000V 1.4A TO263

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTA1R4N100P-ND IXTA1R4N100P IXTA1R4N100P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single IGBTs - 448-AUIRG4BC30SSTRLTR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
7 suppliers