Zilog Single FETs, MOSFETs IXTA1N120P

Description
N-Channel 1200V 1A (Tc) 63W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 1200V 1A (Tc) 63W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA1N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA1N120P-ND
Single FETs, MOSFETs 238-IXTA1N120P-ND
N-Channel 1200V 1A (Tc) 63W (Tc) Surface Mount TO-263AA

N-Channel 1200V 1A (Tc) 63W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1N120P - 922235-IXTA1N120P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1N120P
922235-IXTA1N120P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1N120P 922235-IXTA1N120P
Manufacturer: IXYS Win Source Part Number: 922235-IXTA1N120P Series: PolarVHV™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1200 V 1A (Tc) 63W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA1 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922235-IXTA1N120P
Series: PolarVHV™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 1A (Tc) 63W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA1
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1 Amps 1200V 20 Rds

MOSFET 1 Amps 1200V 20 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA1N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA1N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA1N120P
MOSFET N-CH 1200V 1A TO263

MOSFET N-CH 1200V 1A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTA1N120P-ND 922235-IXTA1N120P IXTA1N120P IXTA1N120P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1N120P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data