Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1N100P IXTA1N100P

Description
Manufacturer: IXYS Win Source Part Number: 1049724-IXTA1N100P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 15.5nC @ 10V Max Input Capacitance: 331pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049724-IXTA1N100P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 15.5nC @ 10V Max Input Capacitance: 331pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1N100P - 1049724-IXTA1N100P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1N100P
1049724-IXTA1N100P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1N100P 1049724-IXTA1N100P
Manufacturer: IXYS Win Source Part Number: 1049724-IXTA1N100P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 15.5nC @ 10V Max Input Capacitance: 331pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049724-IXTA1N100P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (IXTA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 15.5nC @ 10V
Max Input Capacitance: 331pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - IXTA1N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA1N100P-ND
Single FETs, MOSFETs IXTA1N100P-ND
N-Channel 1000V 1A (Tc) 50W (Tc) Surface Mount TO-263AA

N-Channel 1000V 1A (Tc) 50W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA1N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA1N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA1N100P
MOSFET N-CH 1000V 1A TO263

MOSFET N-CH 1000V 1A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1 Amps 1000V 14 Rds

MOSFET 1 Amps 1000V 14 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049724-IXTA1N100P IXTA1N100P-ND IXTA1N100P IXTA1N100P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1N100P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 1000 volts
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP064N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers