Manufacturer: IXYS
Win Source Part Number: 1010260-IXTA180N055T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263 (IXTA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
MOSFET N-CH 55V 180A TO263
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1010260-IXTA180N055T | IXTA180N055T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA180N055T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel |