Zilog Single FETs, MOSFETs IXTA14N60P

Description
N-Channel 600V 14A (Tc) 300W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 600V 14A (Tc) 300W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA14N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA14N60P-ND
Single FETs, MOSFETs IXTA14N60P-ND
N-Channel 600V 14A (Tc) 300W (Tc) Surface Mount TO-263AA

N-Channel 600V 14A (Tc) 300W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA14N60P - 922233-IXTA14N60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA14N60P
922233-IXTA14N60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA14N60P 922233-IXTA14N60P
Manufacturer: IXYS Win Source Part Number: 922233-IXTA14N60P Series: PolarHV™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 14A (Tc) 300W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA14 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922233-IXTA14N60P
Series: PolarHV™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 14A (Tc) 300W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA14
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 14.0 Amps 600 V 0.55 Ohm Rds

MOSFET 14.0 Amps 600 V 0.55 Ohm Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA14N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA14N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA14N60P
MOSFET N-CH 600V 14A TO263

MOSFET N-CH 600V 14A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA14N60P-ND 922233-IXTA14N60P IXTA14N60P IXTA14N60P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA14N60P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details