P-Channel 50V 140A (Tc) 298W (Tc) Surface Mount TO-263AA
Manufacturer: IXYS
Win Source Part Number: 1191232-IXTA140P05T
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263 (IXTA)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 298W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 140A
Rds On (Maximum) at Id, Vgs: 9mOhm at 70A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 200nC at 10V
Gate Source Voltage (Maximum): ±15V
Input Capacitance (Ciss) (Maximum) at Vds: 13500pF at 25V
MOSFET -140 Amps -50V 0.008 Rds
MOSFET P-CH 50V 140A TO263
MOSFET P-CH 50V 140A TO263
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTA140P05T-ND | 1191232-IXTA140P05T | IXTA140P05T | IXTA140P05T | IXTA140P05T |
| Product Name | Single FETs, MOSFETs | FETs - Single - IXTA140P05T | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Mode | Enhancement | ||||
| V(BR)DSS | 50 volts | 50 volts | |||
| QG | 200 nC |