Littelfuse, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTA12N65X2

Description
Manufacturer: IXYS Win Source Part Number: 1324565-IXTA12N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 300mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 180W (Tc) Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab) Variant ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTA12 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324565-IXTA12N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 300mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 180W (Tc) Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab) Variant ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTA12 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324565-IXTA12N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324565-IXTA12N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324565-IXTA12N65X2
Manufacturer: IXYS Win Source Part Number: 1324565-IXTA12N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 300mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 180W (Tc) Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab) Variant ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTA12 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324565-IXTA12N65X2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 300mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 180W (Tc)
Supplier Device Package: TO-263AA
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab) Variant
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTA12
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA12N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA12N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA12N65X2
MOSFET N-CH 650V 12A TO263AA

MOSFET N-CH 650V 12A TO263AA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324565-IXTA12N65X2 IXTA12N65X2 IXTA12N65X2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details