IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA10P50PTRL IXTA10P50PTRL

Description
Manufacturer: IXYS Win Source Part Number: 777640-IXTA10P50PTRL Series: PolarP Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Family Name: IXTA10P50P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: P Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2840pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 5A, 10V Alternative Parts (Cross-Reference): MSAEX8P50A; IXTA10P50P; Introduction Date: February 27, 2015 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777640-IXTA10P50PTRL Series: PolarP Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Family Name: IXTA10P50P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: P Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2840pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 5A, 10V Alternative Parts (Cross-Reference): MSAEX8P50A; IXTA10P50P; Introduction Date: February 27, 2015 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA10P50PTRL - 777640-IXTA10P50PTRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA10P50PTRL
777640-IXTA10P50PTRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA10P50PTRL 777640-IXTA10P50PTRL
Manufacturer: IXYS Win Source Part Number: 777640-IXTA10P50PTRL Series: PolarP Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Family Name: IXTA10P50P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: P Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2840pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 5A, 10V Alternative Parts (Cross-Reference): MSAEX8P50A; IXTA10P50P; Introduction Date: February 27, 2015 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777640-IXTA10P50PTRL
Series: PolarP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Family Name: IXTA10P50P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: P
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2840pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 5A, 10V
Alternative Parts (Cross-Reference): MSAEX8P50A; IXTA10P50P;
Introduction Date: February 27, 2015
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777640-IXTA10P50PTRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA10P50PTRL
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 348941 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TO247-4
View Details
2 suppliers
FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers