IXYS Integrated Circuits Division Single FETs, MOSFETs IXTA10P15T

Description
P-Channel 150V 10A (Tc) 83W (Ta) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
P-Channel 150V 10A (Tc) 83W (Ta) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA10P15T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA10P15T-ND
Single FETs, MOSFETs 238-IXTA10P15T-ND
P-Channel 150V 10A (Tc) 83W (Ta) Surface Mount TO-263 (D2Pak)

P-Channel 150V 10A (Tc) 83W (Ta) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - IXTA10P15T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTA10P15T
Single FETs, MOSFETs IXTA10P15T
MOSFET P-CH 150V 10A TO263

MOSFET P-CH 150V 10A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT PCHAN-TRENCH GATE

MOSFET DISCMSFT PCHAN-TRENCH GATE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA10P15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA10P15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA10P15T
MOSFET P-CH 150V 10A TO263

MOSFET P-CH 150V 10A TO263

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTA10P15T-ND IXTA10P15T IXTA10P15T IXTA10P15T
Product Name Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers