Zilog Single FETs, MOSFETs IXTA10N60P

Description
N-Channel 600V 10A (Tc) 200W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 200W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA10N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA10N60P-ND
Single FETs, MOSFETs IXTA10N60P-ND
N-Channel 600V 10A (Tc) 200W (Tc) Surface Mount TO-263AA

N-Channel 600V 10A (Tc) 200W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 10.0 Amps 600 V 0.74 Ohm Rds

MOSFET 10.0 Amps 600 V 0.74 Ohm Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA10N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA10N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA10N60P
MOSFET N-CH 600V 10A TO263

MOSFET N-CH 600V 10A TO263

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA10N60P-ND IXTA10N60P IXTA10N60P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
1200V MOSFET Transistor - 278-AIMW120R080M1XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
6 suppliers