Zilog Single FETs, MOSFETs IXTA102N15T

Description
N-Channel 150V 102A (Tc) 455W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 150V 102A (Tc) 455W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA102N15T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA102N15T-ND
Single FETs, MOSFETs IXTA102N15T-ND
N-Channel 150V 102A (Tc) 455W (Tc) Surface Mount TO-263AA

N-Channel 150V 102A (Tc) 455W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA102N15T - 777639-IXTA102N15T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA102N15T
777639-IXTA102N15T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA102N15T 777639-IXTA102N15T
Manufacturer: IXYS Win Source Part Number: 777639-IXTA102N15T Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 102A (Tc) Family Name: IXTA102N15T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 87nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5220pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 455W (Tc) Rds On (Maximum) @ Id, Vgs: 18 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): SQM85N15-19_GE3; FDB2532-F085; FDB2532-NL; SUM85N15-19; Introduction Date: April 16, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777639-IXTA102N15T
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 102A (Tc)
Family Name: IXTA102N15T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 87nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5220pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 455W (Tc)
Rds On (Maximum) @ Id, Vgs: 18 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): SQM85N15-19_GE3; FDB2532-F085; FDB2532-NL; SUM85N15-19;
Introduction Date: April 16, 2009
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET N-CH 150V 102A TO-263 - 401-IXTA102N15T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 102A TO-263
401-IXTA102N15T
MOSFET N-CH 150V 102A TO-263 401-IXTA102N15T
MOSFET N-CH 150V 102A TO-263

MOSFET N-CH 150V 102A TO-263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 102 Amps 150V 18 Rds

MOSFET 102 Amps 150V 18 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA102N15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA102N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA102N15T
MOSFET N-CH 150V 102A TO263

MOSFET N-CH 150V 102A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA102N15T-ND 777639-IXTA102N15T 401-IXTA102N15T IXTA102N15T IXTA102N15T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA102N15T MOSFET N-CH 150V 102A TO-263 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 455000 milliwatts 455000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details