N-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263AA
Manufacturer: IXYS
Win Source Part Number: 1191230-IXTA100N04T2
Series: TrenchT2
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Family Name: IXTA100N04T2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 25.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2690pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): BUK7604-40A; IPB45N04S4L08ATMA1; IPB45N04S4L08XT;
Introduction Date: April 23, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MOSFET N-CH 40V 100A TO263
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA100N04T2-ND | 1191230-IXTA100N04T2 | IXTA100N04T2 | IXTA100N04T2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA100N04T2 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| QG | 25.5 nC |