Zilog Single FETs, MOSFETs IXTA08N120P

Description
N-Channel 1200V 800mA (Tc) 50W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 1200V 800mA (Tc) 50W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA08N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA08N120P-ND
Single FETs, MOSFETs IXTA08N120P-ND
N-Channel 1200V 800mA (Tc) 50W (Tc) Surface Mount TO-263AA

N-Channel 1200V 800mA (Tc) 50W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Polar Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 800mA (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Polar
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 800mA (Tc)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 0.8 Amps 1200V 25 Rds

MOSFET 0.8 Amps 1200V 25 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA08N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA08N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA08N120P
MOSFET N-CH 1200V 800MA TO263

MOSFET N-CH 1200V 800MA TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA08N120P-ND IXTA08N120P IXTA08N120P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF4905STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-650 Flanged (Earless)
View Details
2 suppliers