Manufacturer: IXYS
Win Source Part Number: 1191228-IXSX35N120BD
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 300W
Reverse Recovery Time (trr): 40ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 140A
Switching Energy: 5mJ (off)
Input Type: Standard
Gate Charge: 120nC
Td (on/off) @ 25°C: 36ns/160ns
Test Condition: 960V, 35A, 5 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXSX35N120BD1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS247-3
Current - Collector (Ic) (Maximum): 70A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3.6V @ 15V, 35A
Alternative Parts (Cross-Reference): STGW40S120DF3; IGW40T120XK; MBQ40T120FDSTH;
Introduction Date: August 10, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IGBT 1200V 70A 300W PLUS247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191228-IXSX35N120BD1 | IXSX35N120BD1 |
| Product Name | IGBTs - Single - IXSX35N120BD1 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |