Manufacturer: IXYS
Win Source Part Number: 1191227-IXSP10N60B2D
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 100W
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 30A
Switching Energy: 430μJ (off)
Input Type: Standard
Gate Charge: 17nC
Td (on/off) @ 25°C: 30ns/180ns
Test Condition: 480V, 10A, 30 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXSP 10N60B2D1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 10A
Alternative Parts (Cross-Reference): IRGB4064DPBF; SKP10N60AXK; SGP10N60AXK;
Introduction Date: February 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IGBT 600V 20A 100W TO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191227-IXSP10N60B2D1 | IXSP10N60B2D1 |
| Product Name | IGBTs - Single - IXSP10N60B2D1 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |