IGBT Module Single 600V 160A 500W Chassis Mount SOT-227B
Manufacturer: IXYS
Win Source Part Number: 777638-IXSN80N60AU1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Power - Max: 500W
Configuration: Single
Input: Standard
Input Capacitance (Cies) @ Vce: 8.5nF @ 25V
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: IXSN80N60AU1
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-227B
Current - Collector (Ic) (Maximum): 160A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 1mA
Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 80A
Introduction Date: September 19, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IGBT MOD 600V 160A 500W SOT227B
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXSN80N60AU1-ND | 777638-IXSN80N60AU1 | IXSN80N60AU1 |
| Product Name | IGBT Modules | IGBTs - Modules - IXSN80N60AU1 | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC | SOT3 |