Zilog IGBTs - Modules - IXSN35N100U1 IXSN35N100U1

Description
Manufacturer: IXYS Win Source Part Number: 205698-IXSN35N100U1 Mounting: Chassis Mount Configuration: Single Input: Standard Input Capacitance (Cies) @ Vce: 4.5nF @ 25V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-227B Maximum Current Collector: 38A VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V Collector Cut-off Current(Max): 750μA Maximum Power Dissipation: 205W Collector-emitter saturation voltage(Max): 3.5V @ 15V, 25A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 205698-IXSN35N100U1 Mounting: Chassis Mount Configuration: Single Input: Standard Input Capacitance (Cies) @ Vce: 4.5nF @ 25V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-227B Maximum Current Collector: 38A VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V Collector Cut-off Current(Max): 750μA Maximum Power Dissipation: 205W Collector-emitter saturation voltage(Max): 3.5V @ 15V, 25A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - IXSN35N100U1 - 205698-IXSN35N100U1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - IXSN35N100U1
205698-IXSN35N100U1
IGBTs - Modules - IXSN35N100U1 205698-IXSN35N100U1
Manufacturer: IXYS Win Source Part Number: 205698-IXSN35N100U1 Mounting: Chassis Mount Configuration: Single Input: Standard Input Capacitance (Cies) @ Vce: 4.5nF @ 25V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-227B Maximum Current Collector: 38A VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V Collector Cut-off Current(Max): 750μA Maximum Power Dissipation: 205W Collector-emitter saturation voltage(Max): 3.5V @ 15V, 25A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205698-IXSN35N100U1
Mounting: Chassis Mount
Configuration: Single
Input: Standard
Input Capacitance (Cies) @ Vce: 4.5nF @ 25V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-227B
Maximum Current Collector: 38A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V
Collector Cut-off Current(Max): 750μA
Maximum Power Dissipation: 205W
Collector-emitter saturation voltage(Max): 3.5V @ 15V, 25A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1000V 38A 205W IGBT Transistor
297-IXSN35N100U1
1000V 38A 205W IGBT Transistor 297-IXSN35N100U1
IGBT MOD 1000V 38A 205W SOT227B Product overview: IXSN35N100U1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 38A, 205W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1000V, 38A, 205W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXSN35N100U1 can be used for catalog matching and distributor lookup.

IGBT MOD 1000V 38A 205W SOT227B Product overview: IXSN35N100U1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 38A, 205W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1000V, 38A, 205W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXSN35N100U1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXSN35N100U1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXSN35N100U1
Discrete Semiconductor Products - Transistors - IGBTs IXSN35N100U1
IGBT MOD 1000V 38A 205W SOT227B

IGBT MOD 1000V 38A 205W SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 205698-IXSN35N100U1 297-IXSN35N100U1 IXSN35N100U1
Product Name IGBTs - Modules - IXSN35N100U1 1000V 38A 205W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miscellaneous - 2MBI600VXA-120E-50 - 815076-2MBI600VXA-120E-50 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
IGBTs - Single - RJP4055DPP-91#T2 - 891800-RJP4055DPP-91#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Igbt Module, Chopper, 1200V; Continuous Collector Current Infineon - 61M5057 - Newark, An Avnet Company
Specs
PD 625000 milliwatts
TJ ? to 125 C (? to 257 F)
Package Type TO-3
View Details
2 suppliers