The IXSH65N120L3KHV is a 1200 V, 35 mΩ, 67 A silicon carbide MOSFET in a TO-247-4L package with a Kelvin source contact for improved gate control. It features a 175 °C operating junction temperature, low capacitance for high-speed switching, and an ultra-fast intrinsic body diode. The device supports a gate drive voltage range of -3.5 V to +18 V and has a thermal resistance from junction to case of 0.52 K/W. It meets RoHS standards and is designed for motor drives, EV charging, DC/DC converters, and switch-mode power supplies.
SIC MOSFET IN TO247-4L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXSH65N120L3KHV-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |