The IXSH60N65L2KHV is a 650 V silicon carbide MOSFET in a TO-247-4L package with a Kelvin source contact, designed for high-efficiency switching in power supplies, UPS, EV charging, and energy storage systems. It has a drain-source on-state resistance of 40 mΩ at 25 °C and a continuous drain current of 60 A at 25 °C, with a maximum junction temperature of 175 °C. The device features an ultra-fast intrinsic body diode and meets RoHS standards. Thermal resistance from junction to case is 0.6 K/W.
650V 40M (40A @ 25C) SIC MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXSH60N65L2KHV-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |