Manufacturer: IXYS
Win Source Part Number: 1191224-IXSH40N60B
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: PT
Current - Collector Pulsed (Icm): 150A
Switching Energy: 1.8mJ (off)
Input Type: Standard
Gate Charge: 190nC
Test Condition: 480V, 40A, 2.7Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXSH)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: IXS*40N60
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 280W
Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 40A
Td (on/off) at 25°C: 50ns/110ns
IGBT 600V 75A 280W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191224-IXSH40N60B | IXSH40N60B |
| Product Name | IGBTs - Single - IXSH40N60B | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |