Zilog IGBTs - Single - IXSH35N120B IXSH35N120B

Description
Manufacturer: IXYS Win Source Part Number: 777637-IXSH35N120B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 300W IGBT Type: PT Current - Collector Pulsed (Icm): 140A Switching Energy: 5mJ (off) Input Type: Standard Gate Charge: 120nC Td (on/off) @ 25°C: 36ns/160ns Test Condition: 960V, 35A, 5 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXSH 35N120B Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AD (IXSH) Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.6V @ 15V, 35A Alternative Parts (Cross-Reference): STGW38IH130D; HGTG20N120CN; HGTG20N120CND; IKW40T120XK; Introduction Date: September 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777637-IXSH35N120B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 300W IGBT Type: PT Current - Collector Pulsed (Icm): 140A Switching Energy: 5mJ (off) Input Type: Standard Gate Charge: 120nC Td (on/off) @ 25°C: 36ns/160ns Test Condition: 960V, 35A, 5 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXSH 35N120B Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AD (IXSH) Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.6V @ 15V, 35A Alternative Parts (Cross-Reference): STGW38IH130D; HGTG20N120CN; HGTG20N120CND; IKW40T120XK; Introduction Date: September 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXSH35N120B - 777637-IXSH35N120B - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXSH35N120B
777637-IXSH35N120B
IGBTs - Single - IXSH35N120B 777637-IXSH35N120B
Manufacturer: IXYS Win Source Part Number: 777637-IXSH35N120B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 300W IGBT Type: PT Current - Collector Pulsed (Icm): 140A Switching Energy: 5mJ (off) Input Type: Standard Gate Charge: 120nC Td (on/off) @ 25°C: 36ns/160ns Test Condition: 960V, 35A, 5 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXSH 35N120B Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AD (IXSH) Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.6V @ 15V, 35A Alternative Parts (Cross-Reference): STGW38IH130D; HGTG20N120CN; HGTG20N120CND; IKW40T120XK; Introduction Date: September 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777637-IXSH35N120B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 300W
IGBT Type: PT
Current - Collector Pulsed (Icm): 140A
Switching Energy: 5mJ (off)
Input Type: Standard
Gate Charge: 120nC
Td (on/off) @ 25°C: 36ns/160ns
Test Condition: 960V, 35A, 5 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXSH 35N120B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AD (IXSH)
Current - Collector (Ic) (Maximum): 70A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3.6V @ 15V, 35A
Alternative Parts (Cross-Reference): STGW38IH130D; HGTG20N120CN; HGTG20N120CND; IKW40T120XK;
Introduction Date: September 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXSH35N120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXSH35N120B
Discrete Semiconductor Products - Transistors - IGBTs IXSH35N120B
IGBT 1200V 70A 300W TO247

IGBT 1200V 70A 300W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 777637-IXSH35N120B IXSH35N120B
Product Name IGBTs - Single - IXSH35N120B Discrete Semiconductor Products - Transistors - IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGBG25N120S7ATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Cut Tape (CT)
View Details
IGBTs - 6874989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Switching Speed 12 kHz
Package Type Semitrans3
View Details
IGBT - 60118495 - Radwell International
Fuji Electric Corp. of America
View Details