Manufacturer: IXYS
Win Source Part Number: 1049703-IXSH30N60U1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 110nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXSH)
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A
Total Switching Energy(Ets): 2.5mJ (off)
Turn-on and Turn-off delay time: 60ns/400ns
Testing Conditions: 480V, 30A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
IGBT 600V 50A 200W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049703-IXSH30N60U1 | IXSH30N60U1 |
| Product Name | IGBTs - Single - IXSH30N60U1 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.5 volts |