ZILOG
IXSH24N60B -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
Zilog
Discrete Semiconductor Products - Transistors - IGBTs
IXSH24N60B
Description
IGBT 600V 48A 150W TO247
-
Shenzhen Shengyu Electronics Technology Limited
Description
IGBT 600V 48A 150W TO247
Suppliers
Discrete Semiconductor Products - Transistors - IGBTs
IXSH24N60B
Supplier's Site
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
IXSH24N60B |
|
Product Name
|
Discrete Semiconductor Products - Transistors - IGBTs |
|
TJ
|
-55 to 150 C (-67 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
VCE(on)
750 volts
Switching Speed
7 to 15 kHz
tr
101 ns
View Details
Fuji Electric Corp. of America
VCES
650 volts
IC(max)
75 amps
Switching Speed
20 kHz
View Details
Package Type
122 x 62 mm
Number of units in IC
2
View Details