Zilog IGBTs - Single - IXSH24N60AU1 IXSH24N60AU1

Description
Manufacturer: IXYS Win Source Part Number: 1049695-IXSH24N60AU1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 75nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXSH) Maximum Current Collector: 48A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 150W Pulsed Collector Current: 96A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 24A Total Switching Energy(Ets): 2mJ (off) Turn-on and Turn-off delay time: 100ns/450ns Testing Conditions: 480V, 24A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049695-IXSH24N60AU1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 75nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXSH) Maximum Current Collector: 48A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 150W Pulsed Collector Current: 96A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 24A Total Switching Energy(Ets): 2mJ (off) Turn-on and Turn-off delay time: 100ns/450ns Testing Conditions: 480V, 24A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXSH24N60AU1 - 1049695-IXSH24N60AU1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXSH24N60AU1
1049695-IXSH24N60AU1
IGBTs - Single - IXSH24N60AU1 1049695-IXSH24N60AU1
Manufacturer: IXYS Win Source Part Number: 1049695-IXSH24N60AU1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 75nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXSH) Maximum Current Collector: 48A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 150W Pulsed Collector Current: 96A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 24A Total Switching Energy(Ets): 2mJ (off) Turn-on and Turn-off delay time: 100ns/450ns Testing Conditions: 480V, 24A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049695-IXSH24N60AU1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 75nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXSH)
Maximum Current Collector: 48A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 96A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 24A
Total Switching Energy(Ets): 2mJ (off)
Turn-on and Turn-off delay time: 100ns/450ns
Testing Conditions: 480V, 24A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXSH24N60AU1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXSH24N60AU1
Discrete Semiconductor Products - Transistors - IGBTs IXSH24N60AU1
IGBT 600V 48A 150W TO247

IGBT 600V 48A 150W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1049695-IXSH24N60AU1 IXSH24N60AU1
Product Name IGBTs - Single - IXSH24N60AU1 Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 680310 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - RJP30H1DPD-A0#Q2 - 932065-RJP30H1DPD-A0#Q2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT Modules - 6MS16017P43W40383NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers