Manufacturer: IXYS
Win Source Part Number: 1049693-IXSH24N60
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 75nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXSH)
Maximum Current Collector: 48A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 96A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 24A
Total Switching Energy(Ets): 2mJ (off)
Turn-on and Turn-off delay time: 100ns/450ns
Testing Conditions: 480V, 24A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IGBT 600V 48A 150W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049693-IXSH24N60 | IXSH24N60 |
| Product Name | IGBTs - Single - IXSH24N60 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.2 volts |