ZILOG
IXSA20N60B2D1 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
Zilog
Discrete Semiconductor Products - Transistors - IGBTs
IXSA20N60B2D1
Description
IGBT 600V 35A 190W TO263
-
Shenzhen Shengyu Electronics Technology Limited
Description
IGBT 600V 35A 190W TO263
Suppliers
Discrete Semiconductor Products - Transistors - IGBTs
IXSA20N60B2D1
Supplier's Site
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
IXSA20N60B2D1 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - IGBTs |
|
TJ
|
-55 to 150 C (-67 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel
Package Type
Semitrans3
Number of units in IC
2
View Details
TJ
-40 to 175 C (-40 to 347 F)
Package Type
TO-247; TO-247-4
Packing Method
Tube
View Details
Fuji Electric Corp. of America
VCES
1200 volts
IC(max)
25 amps
Switching Speed
20 kHz
View Details