Zilog Single IGBTs IXLF19N250A

Description
IGBT NPT 2500V 32A 250W Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet
Description
IGBT NPT 2500V 32A 250W Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXLF19N250A-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXLF19N250A-ND
Single IGBTs IXLF19N250A-ND
IGBT NPT 2500V 32A 250W Through Hole ISOPLUS i4-PAC™

IGBT NPT 2500V 32A 250W Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
IGBTs - Single - IXLF19N250A - 1049690-IXLF19N250A - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXLF19N250A
1049690-IXLF19N250A
IGBTs - Single - IXLF19N250A 1049690-IXLF19N250A
Manufacturer: IXYS Win Source Part Number: 1049690-IXLF19N250A Packaging: Bulk Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 142nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ISOPLUS i4-PAC Maximum Current Collector: 32A VCEO Maximum Collector-Emitter Breakdown Voltage: 2500V Maximum Power Dissipation: 250W Collector-emitter saturation voltage(Max): 3.9V @ 15V, 19A Total Switching Energy(Ets): 15mJ (on), 30mJ (off) Testing Conditions: 1500V, 19A, 47 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1049690-IXLF19N250A
Packaging: Bulk
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 142nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOPLUS i4-PAC
Maximum Current Collector: 32A
VCEO Maximum Collector-Emitter Breakdown Voltage: 2500V
Maximum Power Dissipation: 250W
Collector-emitter saturation voltage(Max): 3.9V @ 15V, 19A
Total Switching Energy(Ets): 15mJ (on), 30mJ (off)
Testing Conditions: 1500V, 19A, 47 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXLF19N250A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXLF19N250A
Discrete Semiconductor Products - Transistors - IGBTs IXLF19N250A
IGBT 2500V 32A 250W I4PAC

IGBT 2500V 32A 250W I4PAC

Supplier's Site
Single IGBTs - IXLF19N250A - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXLF19N250A
Single IGBTs IXLF19N250A
IGBT 2500V 32A 250W I4PAC

IGBT 2500V 32A 250W I4PAC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXLF19N250A
IGBT Transistors IXLF19N250A
IGBT Transistors High Voltage IGBT 2500V; 19A

IGBT Transistors High Voltage IGBT 2500V; 19A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXLF19N250A-ND 1049690-IXLF19N250A IXLF19N250A IXLF19N250A IXLF19N250A
Product Name Single IGBTs IGBTs - Single - IXLF19N250A Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type i4-Pac™-5 (3 Leads) SOT3; ISOPLUS i4-PAC i4-Pac™-5 (3 Leads)
Packing Method Tube Bulk; Bulk Tube; Tube
Unlock Full Specs
to access all available technical data