Zilog Single FETs, MOSFETs IXKR47N60C5

Description
N-Channel 600V 47A (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 600V 47A (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXKR47N60C5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXKR47N60C5-ND
Single FETs, MOSFETs IXKR47N60C5-ND
N-Channel 600V 47A (Tc) Through Hole ISOPLUS247™

N-Channel 600V 47A (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 997897-IXKR47N60C5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
997897-IXKR47N60C5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 997897-IXKR47N60C5
Win Source Part Number: 997897-IXKR47N60C5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 44A, 10V Vgs(th) (Max) @ Id: 3.5V @ 3mA Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6800 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXKR47 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 997897-IXKR47N60C5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 47A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 44A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 3mA
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6800 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXKR47
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKR47N60C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKR47N60C5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKR47N60C5
MOSFET N-CH 600V 47A ISOPLUS247

MOSFET N-CH 600V 47A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 47 Amps 600V 0.045 Rds

MOSFET 47 Amps 600V 0.045 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXKR47N60C5-ND 997897-IXKR47N60C5 IXKR47N60C5 IXKR47N60C5
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details