N-Channel 600V 38A (Tc) Through Hole ISOPLUS247™
Manufacturer: IXYS
Win Source Part Number: 1191220-IXKR40N60C
Series: CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: ISOPLUS247
Technology: MOSFET
FET Feature: Super Junction
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Family Name: IXKR40N60C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 3.9V @ 3mA
Gate Charge (Qg) (Maximum) @ Vgs: 250nC @ 10V
Vgs (Maximum): ±20V
Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): R6047MNZ1C9; STW43NM60N; STW47NM60ND;
Introduction Date: March 23, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 38A ISOPLUS247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXKR40N60C-ND | 1191220-IXKR40N60C | IXKR40N60C | IXKR40N60C |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKR40N60C | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |