Littelfuse, Inc. Single FETs, MOSFETs IXKR25N80C

Description
N-Channel 800V 25A (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 800V 25A (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXKR25N80C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXKR25N80C-ND
Single FETs, MOSFETs IXKR25N80C-ND
N-Channel 800V 25A (Tc) Through Hole ISOPLUS247™

N-Channel 800V 25A (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKR25N80C - 777636-IXKR25N80C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKR25N80C
777636-IXKR25N80C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKR25N80C 777636-IXKR25N80C
Manufacturer: IXYS Win Source Part Number: 777636-IXKR25N80C Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: ISOPLUS247 Technology: MOSFET FET Feature: Super Junction Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Family Name: IXKR 25N80C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: ISOPLUS247 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 4V @ 2mA Gate Charge (Qg) (Maximum) @ Vgs: 355nC @ 10V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 150 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): APT8020B2LL; APT8020B2FLL; APT8020B2FLLG ; APT41M80B2; Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777636-IXKR25N80C
Series: CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: ISOPLUS247
Technology: MOSFET
FET Feature: Super Junction
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Family Name: IXKR 25N80C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: ISOPLUS247
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 4V @ 2mA
Gate Charge (Qg) (Maximum) @ Vgs: 355nC @ 10V
Vgs (Maximum): ±20V
Rds On (Maximum) @ Id, Vgs: 150 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): APT8020B2LL; APT8020B2FLL; APT8020B2FLLG ; APT41M80B2;
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKR25N80C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKR25N80C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKR25N80C
MOSFET N-CH 800V 25A ISOPLUS247

MOSFET N-CH 800V 25A ISOPLUS247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXKR25N80C-ND 777636-IXKR25N80C IXKR25N80C
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKR25N80C Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers