Zilog Single FETs, MOSFETs IXKN75N60C

Description
N-Channel 600V 75A (Tc) 560W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 600V 75A (Tc) 560W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXKN75N60C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXKN75N60C-ND
Single FETs, MOSFETs IXKN75N60C-ND
N-Channel 600V 75A (Tc) 560W (Tc) Chassis Mount SOT-227B

N-Channel 600V 75A (Tc) 560W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKN75N60C - 876113-IXKN75N60C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKN75N60C
876113-IXKN75N60C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKN75N60C 876113-IXKN75N60C
Manufacturer: IXYS Win Source Part Number: 876113-IXKN75N60C Series: CoolMOS™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 75A (Tc) 560W (Tc) Chassis Mount SOT-227B Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: IXKN75 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 498718, IXKN 75N60C

Manufacturer: IXYS
Win Source Part Number: 876113-IXKN75N60C
Series: CoolMOS™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 75A (Tc) 560W (Tc) Chassis Mount SOT-227B
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: IXKN75
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 498718, IXKN 75N60C

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKN75N60C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKN75N60C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKN75N60C
MOSFET N-CH 600V 75A SOT-227B

MOSFET N-CH 600V 75A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75 Amps 600V

MOSFET 75 Amps 600V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXKN75N60C-ND 876113-IXKN75N60C IXKN75N60C IXKN75N60C
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKN75N60C Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers