Zilog Single FETs, MOSFETs IXKN45N80C

Description
N-Channel 800V 44A (Tc) 380W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 800V 44A (Tc) 380W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXKN45N80C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXKN45N80C-ND
Single FETs, MOSFETs IXKN45N80C-ND
N-Channel 800V 44A (Tc) 380W (Tc) Chassis Mount SOT-227B

N-Channel 800V 44A (Tc) 380W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324624-IXKN45N80C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324624-IXKN45N80C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324624-IXKN45N80C
Manufacturer: IXYS Win Source Part Number: 1324624-IXKN45N80C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 44A (Tc) Rds On (Max) @ Id, Vgs: 74mOhm @ 44A, 10V Vgs(th) (Max) @ Id: 3.9V @ 4mA Power Dissipation (Max): 380W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXKN45 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324624-IXKN45N80C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)
Rds On (Max) @ Id, Vgs: 74mOhm @ 44A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 4mA
Power Dissipation (Max): 380W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 360 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXKN45
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKN45N80C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKN45N80C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKN45N80C
MOSFET N-CH 800V 44A SOT-227B

MOSFET N-CH 800V 44A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 45 Amps 800V

MOSFET 45 Amps 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXKN45N80C-ND 1324624-IXKN45N80C IXKN45N80C IXKN45N80C
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers