Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXKN40N60C

Description
Manufacturer: IXYS Win Source Part Number: 1324122-IXKN40N60C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 3.9V @ 2.5mA Power Dissipation (Max): 290W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXKN40 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324122-IXKN40N60C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 3.9V @ 2.5mA Power Dissipation (Max): 290W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXKN40 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324122-IXKN40N60C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324122-IXKN40N60C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324122-IXKN40N60C
Manufacturer: IXYS Win Source Part Number: 1324122-IXKN40N60C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 70mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 3.9V @ 2.5mA Power Dissipation (Max): 290W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXKN40 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324122-IXKN40N60C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 70mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 3.9V @ 2.5mA
Power Dissipation (Max): 290W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXKN40
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXKN40N60C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXKN40N60C-ND
Single FETs, MOSFETs IXKN40N60C-ND
N-Channel 600V 40A (Tc) 290W (Tc) Chassis Mount SOT-227B

N-Channel 600V 40A (Tc) 290W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40 Amps 600V

MOSFET 40 Amps 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKN40N60C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKN40N60C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKN40N60C
MOSFET N-CH 600V 40A SOT-227B

MOSFET N-CH 600V 40A SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324122-IXKN40N60C IXKN40N60C-ND IXKN40N60C IXKN40N60C
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Single FETs, MOSFETs - AUIRF2804S-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers