Zilog Single FETs, MOSFETs IXKH70N60C5

Description
N-Channel 600V 70A (Tc) Through Hole TO-247AD
Request a Quote Datasheet
Description
N-Channel 600V 70A (Tc) Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXKH70N60C5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXKH70N60C5-ND
Single FETs, MOSFETs 238-IXKH70N60C5-ND
N-Channel 600V 70A (Tc) Through Hole TO-247AD

N-Channel 600V 70A (Tc) Through Hole TO-247AD

Buy Now Datasheet
FETs - Single - IXKH70N60C5 - 1191219-IXKH70N60C5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXKH70N60C5
1191219-IXKH70N60C5
FETs - Single - IXKH70N60C5 1191219-IXKH70N60C5
Manufacturer: IXYS Win Source Part Number: 1191219-IXKH70N60C5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET FET Feature: Super Junction Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXKH) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Alternative Parts (Cross-Reference): STW78N65M5; TK040N65Z,S1F; IXTH30N60P; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 70A Rds On (Maximum) at Id, Vgs: 45mOhm at 44A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 3mA Gate Charge (Qg) (Maximum) at Vgs: 190nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 6800pF at 100V

Manufacturer: IXYS
Win Source Part Number: 1191219-IXKH70N60C5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXKH)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Alternative Parts (Cross-Reference): STW78N65M5; TK040N65Z,S1F; IXTH30N60P;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 70A
Rds On (Maximum) at Id, Vgs: 45mOhm at 44A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 3mA
Gate Charge (Qg) (Maximum) at Vgs: 190nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 6800pF at 100V

Buy Now
MOSFET N-CH 600V 70A TO247AD - 401-IXKH70N60C5 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 70A TO247AD
401-IXKH70N60C5
MOSFET N-CH 600V 70A TO247AD 401-IXKH70N60C5
MOSFET N-CH 600V 70A TO247AD

MOSFET N-CH 600V 70A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 70 Amps 600V

MOSFET 70 Amps 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKH70N60C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKH70N60C5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKH70N60C5
MOSFET N-CH 600V 70A TO247AD

MOSFET N-CH 600V 70A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXKH70N60C5-ND 1191219-IXKH70N60C5 401-IXKH70N60C5 IXKH70N60C5 IXKH70N60C5
Product Name Single FETs, MOSFETs FETs - Single - IXKH70N60C5 MOSFET N-CH 600V 70A TO247AD MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 Through Hole
V(BR)DSS 600 volts 600 volts
QG 190 nC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data