Zilog Single FETs, MOSFETs IXKH35N60C5

Description
N-Channel 600V 35A (Tc) Through Hole TO-247AD
Request a Quote Datasheet
Description
N-Channel 600V 35A (Tc) Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXKH35N60C5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXKH35N60C5-ND
Single FETs, MOSFETs 238-IXKH35N60C5-ND
N-Channel 600V 35A (Tc) Through Hole TO-247AD

N-Channel 600V 35A (Tc) Through Hole TO-247AD

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 35 Amps 600V

MOSFET 35 Amps 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKH35N60C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKH35N60C5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKH35N60C5
MOSFET N-CH 600V 35A TO247AD

MOSFET N-CH 600V 35A TO247AD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXKH35N60C5-ND IXKH35N60C5 IXKH35N60C5
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218S - 1149801-AUIRF6218S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers