Zilog Single FETs, MOSFETs IXKC40N60C

Description
N-Channel 600V 28A (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet
Description
N-Channel 600V 28A (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXKC40N60C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXKC40N60C-ND
Single FETs, MOSFETs IXKC40N60C-ND
N-Channel 600V 28A (Tc) Through Hole ISOPLUS220™

N-Channel 600V 28A (Tc) Through Hole ISOPLUS220™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKC40N60C - 922231-IXKC40N60C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKC40N60C
922231-IXKC40N60C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKC40N60C 922231-IXKC40N60C
Manufacturer: IXYS Win Source Part Number: 922231-IXKC40N60C Series: CoolMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 28A (Tc) - Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922231-IXKC40N60C
Series: CoolMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 28A (Tc) - Through Hole ISOPLUS220™
Package: Tube
Package: ISOPLUS220™
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS220™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 28A MOSFET Transistor
278-IXKC40N60C
600V 28A MOSFET Transistor 278-IXKC40N60C
MOSFET N-CH 600V 28A ISOPLUS220 Product overview: IXKC40N60C from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXKC40N60C can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 28A ISOPLUS220 Product overview: IXKC40N60C from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXKC40N60C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 28 Amps 600V 0.1 Rds

MOSFET 28 Amps 600V 0.1 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKC40N60C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKC40N60C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKC40N60C
MOSFET N-CH 600V 28A ISOPLUS220

MOSFET N-CH 600V 28A ISOPLUS220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXKC40N60C-ND 922231-IXKC40N60C 278-IXKC40N60C IXKC40N60C IXKC40N60C
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKC40N60C 600V 28A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data