Manufacturer: IXYS
Win Source Part Number: 205697-IXGX60N60B2D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 35ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 170nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 500W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 50A
Total Switching Energy(Ets): 1mJ (off)
Turn-on and Turn-off delay time: 28ns/160ns
Testing Conditions: 400V, 50A, 3.3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IGBT 600V 75A 500W PLUS247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 205697-IXGX60N60B2D1 | IXGX60N60B2D1 |
| Product Name | IGBTs - Single - IXGX60N60B2D1 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.8 volts |